Murata Power Solutions 68000uH 1KHz 0.026A Inductor and Choke 22R686MC

Description
Inductor Power Wirewound 68000uH 10% 1KHz 0.026A 242Ohm DCR T/R Product overview: 22R686MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000uH, 1KHz, 0.026A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68000uH, 1KHz, 0.026A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R686MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 68000uH 10% 1KHz 0.026A 242Ohm DCR T/R Product overview: 22R686MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000uH, 1KHz, 0.026A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68000uH, 1KHz, 0.026A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R686MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68000uH 1KHz 0.026A Inductor and Choke - 71-22R686MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68000uH 1KHz 0.026A Inductor and Choke
71-22R686MC
68000uH 1KHz 0.026A Inductor and Choke 71-22R686MC
Inductor Power Wirewound 68000uH 10% 1KHz 0.026A 242Ohm DCR T/R Product overview: 22R686MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000uH, 1KHz, 0.026A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68000uH, 1KHz, 0.026A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R686MC can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 68000uH 10% 1KHz 0.026A 242Ohm DCR T/R Product overview: 22R686MC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000uH, 1KHz, 0.026A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68000uH, 1KHz, 0.026A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R686MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2447-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2447-2-ND
Fixed Inductors 811-2447-2-ND
68mH Unshielded Wirewound Inductor 26mA 242Ohm Max Nonstandard

68mH Unshielded Wirewound Inductor 26mA 242Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2447-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2447-6-ND
Fixed Inductors 811-2447-6-ND
68mH Unshielded Wirewound Inductor 26mA 242Ohm Max Nonstandard

68mH Unshielded Wirewound Inductor 26mA 242Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2447-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2447-1-ND
Fixed Inductors 811-2447-1-ND
68mH Unshielded Wirewound Inductor 26mA 242Ohm Max Nonstandard

68mH Unshielded Wirewound Inductor 26mA 242Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 22R686MC
850083-22R686MC
Fixed Inductors - 22R686MC 850083-22R686MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 850083-22R686MC Series: 2200RM Features: 68 mH Inductor 26 mA Package: Reel - TR Family Name: 22R Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-2447-6, 811-2447-2, 811-2447-1

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 850083-22R686MC
Series: 2200RM
Features: 68 mH Inductor 26 mA
Package: Reel - TR
Family Name: 22R
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-2447-6, 811-2447-2, 811-2447-1

Buy Now Datasheet
Bobbin Smd Inductor, 68Mh, 26Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0609 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 68Mh, 26Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0609
Bobbin Smd Inductor, 68Mh, 26Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0609
BOBBIN SMD INDUCTOR, 68mH, 26mA, 10%, FULL REEL; Inductance:68mH; RMS Current (Irms):26mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:242ohm; Product Length:7.8mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 68mH, 26mA, 10%, FULL REEL; Inductance:68mH; RMS Current (Irms):26mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:242ohm; Product Length:7.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Bobbin Wound, 2200Rm Series, 68 Mh, 10%, Unshielded, 242 Ohm, 26 Ma Rohs Compliant Murata Power Solutions - 72T2774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Bobbin Wound, 2200Rm Series, 68 Mh, 10%, Unshielded, 242 Ohm, 26 Ma Rohs Compliant Murata Power Solutions
72T2774
Surface Mount Power Inductor, Bobbin Wound, 2200Rm Series, 68 Mh, 10%, Unshielded, 242 Ohm, 26 Ma Rohs Compliant Murata Power Solutions 72T2774
Surface Mount Power Inductor, Bobbin Wound, 2200RM Series, 68 mH, 10%, Unshielded, 242 ohm, 26 mA RoHS Compliant: Yes

Surface Mount Power Inductor, Bobbin Wound, 2200RM Series, 68 mH, 10%, Unshielded, 242 ohm, 26 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-22R686MC 811-2447-2-ND 850083-22R686MC 20T0609 72T2774
Product Name 68000uH 1KHz 0.026A Inductor and Choke Fixed Inductors Fixed Inductors - 22R686MC Bobbin Smd Inductor, 68Mh, 26Ma, 10%, Full Reel; Inductance Murata Power Solutions Surface Mount Power Inductor, Bobbin Wound, 2200Rm Series, 68 Mh, 10%, Unshielded, 242 Ohm, 26 Ma Rohs Compliant Murata Power Solutions
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Wirewound Bobbin Bobbin
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details