Murata Power Solutions Fixed Inductors 22R685MC

Description
6.8mH Unshielded Wirewound Inductor 77mA 22Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 77mA 22Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2441-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2441-2-ND
Fixed Inductors 811-2441-2-ND
6.8mH Unshielded Wirewound Inductor 77mA 22Ohm Max Nonstandard

6.8mH Unshielded Wirewound Inductor 77mA 22Ohm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 6.8Mh, 77Ma, 10%; Inductance Murata Power Solutions - 20T0607 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 6.8Mh, 77Ma, 10%; Inductance Murata Power Solutions
20T0607
Bobbin Smd Inductor, 6.8Mh, 77Ma, 10%; Inductance Murata Power Solutions 20T0607
BOBBIN SMD INDUCTOR, 6.8mH, 77mA, 10%; Inductance:6.8mH; RMS Current (Irms):77mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 6.8mH, 77mA, 10%; Inductance:6.8mH; RMS Current (Irms):77mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 6.8Mh, 77Ma, 10%; Inductance Murata Power Solutions - 20T0606 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 6.8Mh, 77Ma, 10%; Inductance Murata Power Solutions
20T0606
Bobbin Smd Inductor, 6.8Mh, 77Ma, 10%; Inductance Murata Power Solutions 20T0606
BOBBIN SMD INDUCTOR, 6.8mH, 77mA, 10%; Inductance:6.8mH; RMS Current (Irms):77mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 6.8mH, 77mA, 10%; Inductance:6.8mH; RMS Current (Irms):77mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2441-2-ND 20T0607
Product Name Fixed Inductors Bobbin Smd Inductor, 6.8Mh, 77Ma, 10%; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers