Murata Power Solutions Fixed Inductors 22R683MC

Description
68µH Unshielded Wirewound Inductor 840mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 840mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2429-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2429-ND
Fixed Inductors 811-2429-ND
68µH Unshielded Wirewound Inductor 840mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 840mA 280mOhm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 68 Uh, 840Ma, 10%; Inductance Murata Power Solutions - 20T0602 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 68 Uh, 840Ma, 10%; Inductance Murata Power Solutions
20T0602
Bobbin Smd Inductor, 68 Uh, 840Ma, 10%; Inductance Murata Power Solutions 20T0602
BOBBIN SMD INDUCTOR, 68 uH, 840mA, 10%; Inductance:68µH; RMS Current (Irms):840mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 68 uH, 840mA, 10%; Inductance:68µH; RMS Current (Irms):840mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 68 Uh, 840Ma, 10%; Inductance Murata Power Solutions - 20T0603 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 68 Uh, 840Ma, 10%; Inductance Murata Power Solutions
20T0603
Bobbin Smd Inductor, 68 Uh, 840Ma, 10%; Inductance Murata Power Solutions 20T0603
BOBBIN SMD INDUCTOR, 68 uH, 840mA, 10%; Inductance:68µH; RMS Current (Irms):840mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 68 uH, 840mA, 10%; Inductance:68µH; RMS Current (Irms):840mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2429-ND 20T0602
Product Name Fixed Inductors Bobbin Smd Inductor, 68 Uh, 840Ma, 10%; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details