Murata Power Solutions Leaded Inductors 22R475C

Description
Power Inductor 4,7mH, 22R475C, radial
Request a Quote Datasheet
Description
Power Inductor 4,7mH, 22R475C, radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156725
Leaded Inductors 7156725
Power Inductor 4,7mH, 22R475C, radial

Power Inductor 4,7mH, 22R475C, radial

Supplier's Site
Leaded Inductors - 7156725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156725P
Leaded Inductors 7156725P
Power Inductor 4,7mH, 22R475C, radial

Power Inductor 4,7mH, 22R475C, radial

Supplier's Site
Leaded Inductors - 1067764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067764
Leaded Inductors 1067764
Power Inductor 4,7mH, 22R475C, Radial

Power Inductor 4,7mH, 22R475C, Radial

Supplier's Site
Fixed Inductors - 811-1291-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1291-ND
Fixed Inductors 811-1291-ND
4.7mH Unshielded Wirewound Inductor 81mA 15Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 81mA 15Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 4.7Mh, 81Ma, 10%, 950Khz; Product Range Murata Power Solutions - 62K0509 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 81Ma, 10%, 950Khz; Product Range Murata Power Solutions
62K0509
Inductor, 4.7Mh, 81Ma, 10%, 950Khz; Product Range Murata Power Solutions 62K0509
INDUCTOR, 4.7MH, 81MA, 10%, 950KHZ; Product Range:2200R Series; Inductance:4.7mH; Inductor Construction:-; RMS Current (Irms):81mA; Saturation Current (Isat):-; DC Resistance Max:15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 4.7MH, 81MA, 10%, 950KHZ; Product Range:2200R Series; Inductance:4.7mH; Inductor Construction:-; RMS Current (Irms):81mA; Saturation Current (Isat):-; DC Resistance Max:15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Mh; Product Range Murata Power Solutions - 80K5467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh; Product Range Murata Power Solutions
80K5467
Inductor, 4.7Mh; Product Range Murata Power Solutions 80K5467
INDUCTOR, 4.7MH; Product Range:2200R Series; Inductance:4.7mH; RMS Current (Irms):81mA; Saturation Current (Isat):-; DC Resistance Max:15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 4.7MH; Product Range:2200R Series; Inductance:4.7mH; RMS Current (Irms):81mA; Saturation Current (Isat):-; DC Resistance Max:15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156725 7156725P 811-1291-ND 62K0509
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 4.7Mh, 81Ma, 10%, 950Khz; Product Range Murata Power Solutions
Application Power Choke Power Choke
Inductance Range 4700 microH 4700 microH
Q Factor 150 150
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details