Murata Power Solutions Fixed Inductors 22R336C

Description
33mH Unshielded Wirewound Inductor 36mA 118.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 36mA 118.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1294-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1294-ND
Fixed Inductors 811-1294-ND
33mH Unshielded Wirewound Inductor 36mA 118.8Ohm Max Radial, Vertical Cylinder

33mH Unshielded Wirewound Inductor 36mA 118.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156740
Leaded Inductors 7156740
Power Inductor 33,0mH, 22R336C, radial

Power Inductor 33,0mH, 22R336C, radial

Supplier's Site
Leaded Inductors - 7156740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156740P
Leaded Inductors 7156740P
Power Inductor 33,0mH, 22R336C, radial

Power Inductor 33,0mH, 22R336C, radial

Supplier's Site
Leaded Inductors - 1067768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067768
Leaded Inductors 1067768
Power Inductor 33,0mH, 22R336C, Radial

Power Inductor 33,0mH, 22R336C, Radial

Supplier's Site
Inductor, 33Mh, 10%, 0.036A, Rad; Product Range Murata Power Solutions - 43AC4113 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Mh, 10%, 0.036A, Rad; Product Range Murata Power Solutions
43AC4113
Inductor, 33Mh, 10%, 0.036A, Rad; Product Range Murata Power Solutions 43AC4113
INDUCTOR, 33MH, 10%, 0.036A, RAD; Product Range:2200R Series; Inductance:33mH; RMS Current (Irms):36mA; Saturation Current (Isat):-; DC Resistance Max:118.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33MH, 10%, 0.036A, RAD; Product Range:2200R Series; Inductance:33mH; RMS Current (Irms):36mA; Saturation Current (Isat):-; DC Resistance Max:118.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1294-ND 7156740 7156740P 43AC4113
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 33Mh, 10%, 0.036A, Rad; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details