Murata Power Solutions Leaded Inductors 22R335C

Description
Power Inductor 3.3mH, 22R335C, radial
Request a Quote Datasheet
Description
Power Inductor 3.3mH, 22R335C, radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156721
Leaded Inductors 7156721
Power Inductor 3.3mH, 22R335C, radial

Power Inductor 3.3mH, 22R335C, radial

Supplier's Site
Leaded Inductors - 1675959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1675959
Leaded Inductors 1675959
Power Inductor 3.3mH, 22R335C, radial

Power Inductor 3.3mH, 22R335C, radial

Supplier's Site
Fixed Inductors - 811-1295-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1295-ND
Fixed Inductors 811-1295-ND
3.3mH Unshielded Wirewound Inductor 100mA 11Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 100mA 11Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Mh, 100Ma, 10%, 280Khz; Product Range Murata Power Solutions - 62K0505 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 100Ma, 10%, 280Khz; Product Range Murata Power Solutions
62K0505
Inductor, 3.3Mh, 100Ma, 10%, 280Khz; Product Range Murata Power Solutions 62K0505
INDUCTOR, 3.3MH, 100MA, 10%, 280KHZ; Product Range:2200R Series; Inductance:3.3mH; Inductor Construction:-; RMS Current (Irms):100mA; Saturation Current (Isat):-; DC Resistance Max:11ohm; Inductance Tolerance:± 10%; Lead Spacing:3mm RoHS Compliant: Yes

INDUCTOR, 3.3MH, 100MA, 10%, 280KHZ; Product Range:2200R Series; Inductance:3.3mH; Inductor Construction:-; RMS Current (Irms):100mA; Saturation Current (Isat):-; DC Resistance Max:11ohm; Inductance Tolerance:± 10%; Lead Spacing:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156721 811-1295-ND 62K0505
Product Name Leaded Inductors Fixed Inductors Inductor, 3.3Mh, 100Ma, 10%, 280Khz; Product Range Murata Power Solutions
Application Power Choke
Inductance Range 3300 microH 3300 microH
Q Factor 140 140
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details