Murata Power Solutions Leaded Inductors 22R334C

Description
Radial Inductor THT 330uH 0.38A
Request a Quote Datasheet
Description
Radial Inductor THT 330uH 0.38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1067753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067753
Leaded Inductors 1067753
Radial Inductor THT 330uH 0.38A

Radial Inductor THT 330uH 0.38A

Supplier's Site
Fixed Inductors - 811-1296-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1296-ND
Fixed Inductors 811-1296-ND
330µH Unshielded Wirewound Inductor 380mA 1.21Ohm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 380mA 1.21Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 0.33Mh; Product Range Murata Power Solutions - 93K3237 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Mh; Product Range Murata Power Solutions
93K3237
Inductor, 0.33Mh; Product Range Murata Power Solutions 93K3237
INDUCTOR, 0.33MH; Product Range:2200R Series; Inductance:330µH; RMS Current (Irms):380mA; Saturation Current (Isat):-; DC Resistance Max:1.21ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 0.33MH; Product Range:2200R Series; Inductance:330µH; RMS Current (Irms):380mA; Saturation Current (Isat):-; DC Resistance Max:1.21ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1067753 811-1296-ND 93K3237
Product Name Leaded Inductors Fixed Inductors Inductor, 0.33Mh; Product Range Murata Power Solutions
Inductance Range 330 microH 330 microH
Q Factor 100 100
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details