Murata Power Solutions Leaded Inductors 22R225C

Description
Miniature radial inductor,2.2mH 0.14A
Request a Quote Datasheet
Description
Miniature radial inductor,2.2mH 0.14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 240668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
240668
Leaded Inductors 240668
Miniature radial inductor,2.2mH 0.14A

Miniature radial inductor,2.2mH 0.14A

Supplier's Site
Leaded Inductors - 1067746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067746
Leaded Inductors 1067746
Miniature Radial Inductor,2.2mH 0.14A

Miniature Radial Inductor,2.2mH 0.14A

Supplier's Site
Fixed Inductors - 811-1299-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1299-ND
Fixed Inductors 811-1299-ND
2.2mH Unshielded Wirewound Inductor 110mA 8.58Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 110mA 8.58Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Mh, 110Ma, 10% 1.35Mhz; Product Range Murata Power Solutions - 62K0501 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 110Ma, 10% 1.35Mhz; Product Range Murata Power Solutions
62K0501
Inductor, 2.2Mh, 110Ma, 10% 1.35Mhz; Product Range Murata Power Solutions 62K0501
INDUCTOR, 2.2MH, 110MA, 10% 1.35MHZ; Product Range:2200R Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):110mA; Saturation Current (Isat):-; DC Resistance Max:8.58ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.2MH, 110MA, 10% 1.35MHZ; Product Range:2200R Series; Inductance:2.2mH; Inductor Construction:Unshielded; RMS Current (Irms):110mA; Saturation Current (Isat):-; DC Resistance Max:8.58ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Mh; Product Range Murata Power Solutions - 93K3234 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh; Product Range Murata Power Solutions
93K3234
Inductor, 2.2Mh; Product Range Murata Power Solutions 93K3234
INDUCTOR, 2.2MH; Product Range:2200R Series; Inductance:2.2mH; RMS Current (Irms):110mA; Saturation Current (Isat):-; DC Resistance Max:8.58ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 2.2MH; Product Range:2200R Series; Inductance:2.2mH; RMS Current (Irms):110mA; Saturation Current (Isat):-; DC Resistance Max:8.58ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240668 811-1299-ND 62K0501
Product Name Leaded Inductors Fixed Inductors Inductor, 2.2Mh, 110Ma, 10% 1.35Mhz; Product Range Murata Power Solutions
Inductance Range 2200 microH 2200 microH
Q Factor 90 90
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details