220µH Unshielded Wirewound Inductor 430mA 830mOhm Max Radial, Vertical Cylinder
FIXED IND 220UH 430MA 830MOHM TH Product overview: 22R224C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 430MA, 830MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 430MA, 830MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-22R224C can be used for catalog matching and distributor lookup.
Resin min radial suppression choke,220uH
INDUCTOR, 220UH, 10%, 0.43A, RAD; Product Range:2200R Series; Inductance:220µH; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-1300-ND | 71-22R224C | 6388457 | 43AC4112 |
| Product Name | Fixed Inductors | 220UH 430MA 830MOHM Inductor and Choke | Leaded Inductors | Inductor, 220Uh, 10%, 0.43A, Rad; Product Range Murata Power Solutions |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Wirewound | Wirewound | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |