Murata Power Solutions Fixed Inductors 22R155C

Description
1.5mH Unshielded Wirewound Inductor 130mA 6.49Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 130mA 6.49Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1303-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1303-ND
Fixed Inductors 811-1303-ND
1.5mH Unshielded Wirewound Inductor 130mA 6.49Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 130mA 6.49Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156728
Leaded Inductors 7156728
Power Inductor 1.5mH, 22R155C, radial

Power Inductor 1.5mH, 22R155C, radial

Supplier's Site
Leaded Inductors - 7156728P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156728P
Leaded Inductors 7156728P
Power Inductor 1.5mH, 22R155C, radial

Power Inductor 1.5mH, 22R155C, radial

Supplier's Site
Leaded Inductors - 1067765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067765
Leaded Inductors 1067765
Power Inductor 1.5mH, 22R155C, Radial

Power Inductor 1.5mH, 22R155C, Radial

Supplier's Site
Inductor, 1.5Mh; Product Range Murata Power Solutions - 93K3231 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh; Product Range Murata Power Solutions
93K3231
Inductor, 1.5Mh; Product Range Murata Power Solutions 93K3231
INDUCTOR, 1.5MH; Product Range:2200R Series; Inductance:1.5mH; RMS Current (Irms):130mA; Saturation Current (Isat):-; DC Resistance Max:6.49ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 1.5MH; Product Range:2200R Series; Inductance:1.5mH; RMS Current (Irms):130mA; Saturation Current (Isat):-; DC Resistance Max:6.49ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1303-ND 7156728 7156728P 93K3231
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 1.5Mh; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers