Murata Power Solutions Leaded Inductors 22R153C

Description
Power Inductor 0.015mH, 22R153C, radial
Request a Quote Datasheet
Description
Power Inductor 0.015mH, 22R153C, radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156709
Leaded Inductors 7156709
Power Inductor 0.015mH, 22R153C, radial

Power Inductor 0.015mH, 22R153C, radial

Supplier's Site
Leaded Inductors - 1067760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067760
Leaded Inductors 1067760
Radial Power Inductor 0.015mH, 22R153C

Radial Power Inductor 0.015mH, 22R153C

Supplier's Site
Fixed Inductors - 811-1305-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1305-ND
Fixed Inductors 811-1305-ND
15µH Unshielded Wirewound Inductor 1.35A 70mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 1.35A 70mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Uh, 1.35A, 10%, 19.4Mhz; Product Range Murata Power Solutions - 62K0495 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 1.35A, 10%, 19.4Mhz; Product Range Murata Power Solutions
62K0495
Inductor, 15Uh, 1.35A, 10%, 19.4Mhz; Product Range Murata Power Solutions 62K0495
INDUCTOR, 15UH, 1.35A, 10%, 19.4MHZ; Product Range:2200R Series; Inductance:15µH; Inductor Construction:-; RMS Current (Irms):1.35A; Saturation Current (Isat):-; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 15UH, 1.35A, 10%, 19.4MHZ; Product Range:2200R Series; Inductance:15µH; Inductor Construction:-; RMS Current (Irms):1.35A; Saturation Current (Isat):-; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156709 811-1305-ND 62K0495
Product Name Leaded Inductors Fixed Inductors Inductor, 15Uh, 1.35A, 10%, 19.4Mhz; Product Range Murata Power Solutions
Application Power Choke
Inductance Range 15 microH 15 microH
Q Factor 60 60
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details