Murata Power Solutions Fixed Inductors 22R106MC

Description
10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2442-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2442-6-ND
Fixed Inductors 811-2442-6-ND
10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2442-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2442-1-ND
Fixed Inductors 811-2442-1-ND
10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2442-2-ND
Fixed Inductors 811-2442-2-ND
10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 68mA 37.4Ohm Max Nonstandard

Buy Now Datasheet
Bobbin Smd Inductor, 10Mh, 68Ma, 10%; Inductance Murata Power Solutions - 20T0568 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 10Mh, 68Ma, 10%; Inductance Murata Power Solutions
20T0568
Bobbin Smd Inductor, 10Mh, 68Ma, 10%; Inductance Murata Power Solutions 20T0568
BOBBIN SMD INDUCTOR, 10mH, 68mA, 10%; Inductance:10mH; RMS Current (Irms):68mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:37.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 10mH, 68mA, 10%; Inductance:10mH; RMS Current (Irms):68mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:37.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Bobbin Smd Inductor, 10Mh, 68Ma, 10%, Full Reel; Inductance Murata Power Solutions - 20T0569 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Smd Inductor, 10Mh, 68Ma, 10%, Full Reel; Inductance Murata Power Solutions
20T0569
Bobbin Smd Inductor, 10Mh, 68Ma, 10%, Full Reel; Inductance Murata Power Solutions 20T0569
BOBBIN SMD INDUCTOR, 10mH, 68mA, 10%, FULL REEL; Inductance:10mH; RMS Current (Irms):68mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:37.4ohm; Product Length:7.8mm RoHS Compliant: Yes

BOBBIN SMD INDUCTOR, 10mH, 68mA, 10%, FULL REEL; Inductance:10mH; RMS Current (Irms):68mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; DC Resistance Max:37.4ohm; Product Length:7.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2442-6-ND 20T0568 20T0569
Product Name Fixed Inductors Bobbin Smd Inductor, 10Mh, 68Ma, 10%; Inductance Murata Power Solutions Bobbin Smd Inductor, 10Mh, 68Ma, 10%, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details