Murata Power Solutions Fixed Inductors 22R105C

Description
1mH Unshielded Wirewound Inductor 170mA 3.63Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 170mA 3.63Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1307-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1307-ND
Fixed Inductors 811-1307-ND
1mH Unshielded Wirewound Inductor 170mA 3.63Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 170mA 3.63Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 6387921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6387921
Leaded Inductors 6387921
Resin min radial suppression choke,1mH

Resin min radial suppression choke,1mH

Supplier's Site
Leaded Inductors - 1067756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067756
Leaded Inductors 1067756
Min Radial Inductor, 1mH, 0.17A, 2.5MHz

Min Radial Inductor, 1mH, 0.17A, 2.5MHz

Supplier's Site
Inductor, 1Mh, 10%, 0.17A, Rad; Product Range Murata Power Solutions - 43AC4109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.17A, Rad; Product Range Murata Power Solutions
43AC4109
Inductor, 1Mh, 10%, 0.17A, Rad; Product Range Murata Power Solutions 43AC4109
INDUCTOR, 1MH, 10%, 0.17A, RAD; Product Range:2200R Series; Inductance:1mH; RMS Current (Irms):170mA; Saturation Current (Isat):-; DC Resistance Max:3.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, 0.17A, RAD; Product Range:2200R Series; Inductance:1mH; RMS Current (Irms):170mA; Saturation Current (Isat):-; DC Resistance Max:3.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1307-ND 6387921 43AC4109
Product Name Fixed Inductors Leaded Inductors Inductor, 1Mh, 10%, 0.17A, Rad; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details