Murata Power Solutions Leaded Inductors 19R686C

Description
Radial lead inductor 68mH 10%; 0,09A
Request a Quote Datasheet
Description
Radial lead inductor 68mH 10%; 0,09A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157273P
Leaded Inductors 7157273P
Radial lead inductor 68mH 10%; 0,09A

Radial lead inductor 68mH 10%; 0,09A

Supplier's Site
Leaded Inductors - 7157273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157273
Leaded Inductors 7157273
Radial lead inductor 68mH 10%; 0,09A

Radial lead inductor 68mH 10%; 0,09A

Supplier's Site
Leaded Inductors - 1709269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709269
Leaded Inductors 1709269
Radial lead inductor 68mH 10%; 0,09A

Radial lead inductor 68mH 10%; 0,09A

Supplier's Site
Fixed Inductors - 811-3827-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3827-ND
Fixed Inductors 811-3827-ND
68mH Unshielded Wirewound Inductor 90mA 57Ohm Max Radial, Vertical Cylinder

68mH Unshielded Wirewound Inductor 90mA 57Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Mh, 10%, 0.09A, Radial Rohs Compliant Murata - 50AJ6481 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Mh, 10%, 0.09A, Radial Rohs Compliant Murata
50AJ6481
Inductor, 68Mh, 10%, 0.09A, Radial Rohs Compliant Murata 50AJ6481
INDUCTOR, 68MH, 10%, 0.09A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 68MH, 10%, 0.09A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157273P 7157273 811-3827-ND 50AJ6481
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 68Mh, 10%, 0.09A, Radial Rohs Compliant Murata
DCR 57 ohms 57 ohms
Rated DC Current 90 milliamps
Lead Style Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Inductance Range 68000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers