680µH Unshielded Wirewound Inductor 910mA 548mOhm Max Radial, Vertical Cylinder
Radial lead inductor 680UH 10%; 0,91A
Radial lead inductor 680UH 10%; 0,91A
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3504-ND | 7157239 |
| Product Name | Fixed Inductors | Leaded Inductors |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| Mounting Option | Through Hole | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |