Murata Power Solutions Leaded Inductors 19R683C

Description
Radial lead inductor 68UH 10%; 2,9A
Request a Quote Datasheet
Description
Radial lead inductor 68UH 10%; 2,9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157217
Leaded Inductors 7157217
Radial lead inductor 68UH 10%; 2,9A

Radial lead inductor 68UH 10%; 2,9A

Supplier's Site
Leaded Inductors - 7157217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157217P
Leaded Inductors 7157217P
Radial lead inductor 68UH 10%; 2,9A

Radial lead inductor 68UH 10%; 2,9A

Supplier's Site
Leaded Inductors - 1067926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067926
Leaded Inductors 1067926
Radial Lead Inductor 68UH 10%, 2.9A

Radial Lead Inductor 68UH 10%, 2.9A

Supplier's Site
Fixed Inductors - 811-3503-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3503-ND
Fixed Inductors 811-3503-ND
68µH Unshielded Wirewound Inductor 2.9A 55mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 2.9A 55mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Uh, 10%, 2.9A, Radial Rohs Compliant Murata - 50AJ6480 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 10%, 2.9A, Radial Rohs Compliant Murata
50AJ6480
Inductor, 68Uh, 10%, 2.9A, Radial Rohs Compliant Murata 50AJ6480
INDUCTOR, 68UH, 10%, 2.9A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 68UH, 10%, 2.9A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157217 7157217P 811-3503-ND 50AJ6480
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 68Uh, 10%, 2.9A, Radial Rohs Compliant Murata
Inductance Range 68 microH
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
DCR 0.0550 ohms 0.0550 ohms
Rated DC Current 2900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.8200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details