Murata Power Solutions Fixed Inductors 19R475C

Description
4.7mH Unshielded Wirewound Inductor 350mA 3.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 350mA 3.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3501-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3501-ND
Fixed Inductors 811-3501-ND
4.7mH Unshielded Wirewound Inductor 350mA 3.5Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 350mA 3.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7157257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157257
Leaded Inductors 7157257
Radial lead inductor 4,7mH 10%; 0,35A

Radial lead inductor 4,7mH 10%; 0,35A

Supplier's Site
Leaded Inductors - 1709268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709268
Leaded Inductors 1709268
Radial lead inductor 4,7mH 10%; 0,35A

Radial lead inductor 4,7mH 10%; 0,35A

Supplier's Site
Inductor, 4.7Mh, 10%, 0.35A, Radial Rohs Compliant Murata - 50AJ6478 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 10%, 0.35A, Radial Rohs Compliant Murata
50AJ6478
Inductor, 4.7Mh, 10%, 0.35A, Radial Rohs Compliant Murata 50AJ6478
INDUCTOR, 4.7MH, 10%, 0.35A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 4.7MH, 10%, 0.35A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3501-ND 7157257 50AJ6478
Product Name Fixed Inductors Leaded Inductors Inductor, 4.7Mh, 10%, 0.35A, Radial Rohs Compliant Murata
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details