330µH Unshielded Wirewound Inductor 1.34A 240mOhm Max Radial, Vertical Cylinder
Radial lead inductor 330UH 10%; 1,34A
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 19R334C-ND | 7157232 |
| Product Name | Fixed Inductors | Leaded Inductors |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| Mounting Option | Through Hole | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |