Murata Power Solutions Leaded Inductors 19R223C

Description
Radial lead inductor 22UH 10%; 4A
Request a Quote Datasheet
Description
Radial lead inductor 22UH 10%; 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157201P
Leaded Inductors 7157201P
Radial lead inductor 22UH 10%; 4A

Radial lead inductor 22UH 10%; 4A

Supplier's Site
Leaded Inductors - 7157201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157201
Leaded Inductors 7157201
Radial lead inductor 22UH 10%; 4A

Radial lead inductor 22UH 10%; 4A

Supplier's Site
Leaded Inductors - 1067922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067922
Leaded Inductors 1067922
Radial Lead Inductor 22UH 10%, 4A

Radial Lead Inductor 22UH 10%, 4A

Supplier's Site
Fixed Inductors - 19R223C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
19R223C-ND
Fixed Inductors 19R223C-ND
22µH Unshielded Wirewound Inductor 4A 26mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 4A 26mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Standard Inductor, 22Uh, 4A, 10%; Product Range Murata Power Solutions - 08R2135 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 22Uh, 4A, 10%; Product Range Murata Power Solutions
08R2135
Standard Inductor, 22Uh, 4A, 10%; Product Range Murata Power Solutions 08R2135
STANDARD INDUCTOR, 22UH, 4A, 10%; Product Range:1900R Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):-; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

STANDARD INDUCTOR, 22UH, 4A, 10%; Product Range:1900R Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):-; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 10%, 4A, Radial Rohs Compliant Murata - 50AJ6475 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, 4A, Radial Rohs Compliant Murata
50AJ6475
Inductor, 22Uh, 10%, 4A, Radial Rohs Compliant Murata 50AJ6475
INDUCTOR, 22UH, 10%, 4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22UH, 10%, 4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157201P 7157201 19R223C-ND 08R2135 50AJ6475
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Standard Inductor, 22Uh, 4A, 10%; Product Range Murata Power Solutions Inductor, 22Uh, 10%, 4A, Radial Rohs Compliant Murata
DCR 0.0260 ohms 0.0260 ohms 0.0260 ohms
Rated DC Current 4000 milliamps 4000 milliamps
Lead Style Radial Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details