Murata Power Solutions Leaded Inductors 19R107C

Description
Radial lead inductor 100mH 10%; 0,07A
Request a Quote Datasheet
Description
Radial lead inductor 100mH 10%; 0,07A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157282P
Leaded Inductors 7157282P
Radial lead inductor 100mH 10%; 0,07A

Radial lead inductor 100mH 10%; 0,07A

Supplier's Site
Leaded Inductors - 7157282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157282
Leaded Inductors 7157282
Radial lead inductor 100mH 10%; 0,07A

Radial lead inductor 100mH 10%; 0,07A

Supplier's Site
Leaded Inductors - 1067934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067934
Leaded Inductors 1067934
Radial Lead Inductor 100mH 10%, 0.07A

Radial Lead Inductor 100mH 10%, 0.07A

Supplier's Site
Fixed Inductors - 811-2634-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2634-ND
Fixed Inductors 811-2634-ND
100mH Unshielded Wirewound Inductor 70mA 90Ohm Max Radial, Vertical Cylinder

100mH Unshielded Wirewound Inductor 70mA 90Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Standard Inductor, 100Mh, 70Ma, 10%; Product Range Murata Power Solutions - 08R2130 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 100Mh, 70Ma, 10%; Product Range Murata Power Solutions
08R2130
Standard Inductor, 100Mh, 70Ma, 10%; Product Range Murata Power Solutions 08R2130
STANDARD INDUCTOR, 100MH, 70MA, 10%; Product Range:1900R Series; Inductance:100mH; Inductor Construction:Unshiel ded; RMS Current (Irms):70mA; Saturation Current (Isat):-; DC Resistance Max:90ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

STANDARD INDUCTOR, 100MH, 70MA, 10%; Product Range:1900R Series; Inductance:100mH; Inductor Construction:Unshielded; RMS Current (Irms):70mA; Saturation Current (Isat):-; DC Resistance Max:90ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 0.1H, 70Ma, 10%, Radial; Product Range Murata Power Solutions - 61AC8961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1H, 70Ma, 10%, Radial; Product Range Murata Power Solutions
61AC8961
Inductor, 0.1H, 70Ma, 10%, Radial; Product Range Murata Power Solutions 61AC8961
INDUCTOR, 0.1H, 70MA, 10%, RADIAL; Product Range:1900R Series; Inductance:100mH; RMS Current (Irms):70mA; Saturation Current (Isat):-; DC Resistance Max:90ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

INDUCTOR, 0.1H, 70MA, 10%, RADIAL; Product Range:1900R Series; Inductance:100mH; RMS Current (Irms):70mA; Saturation Current (Isat):-; DC Resistance Max:90ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157282P 7157282 811-2634-ND 08R2130
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Standard Inductor, 100Mh, 70Ma, 10%; Product Range Murata Power Solutions
DCR 90 ohms 90 ohms 90 ohms
Rated DC Current 70 milliamps 70 milliamps
Lead Style Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Inductance Range 100000 microH 100000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers