Murata Power Solutions Fixed Inductors 19R105C

Description
1mH Unshielded Wirewound Inductor 730mA 844mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 730mA 844mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3489-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3489-ND
Fixed Inductors 811-3489-ND
1mH Unshielded Wirewound Inductor 730mA 844mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 730mA 844mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Mh, 10%, 0.73A, Radial Rohs Compliant Murata - 50AJ6473 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.73A, Radial Rohs Compliant Murata
50AJ6473
Inductor, 1Mh, 10%, 0.73A, Radial Rohs Compliant Murata 50AJ6473
INDUCTOR, 1MH, 10%, 0.73A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1MH, 10%, 0.73A, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - 19R105C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
19R105C
Fixed Inductors 19R105C
FIXED IND 1MH 730MA 844 MOHM TH

FIXED IND 1MH 730MA 844 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3489-ND 50AJ6473 19R105C
Product Name Fixed Inductors Inductor, 1Mh, 10%, 0.73A, Radial Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Mounting Option Through Hole Through Hole; Through Hole
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details