Murata Power Solutions Leaded Inductors 19R103C

Description
Radial lead inductor 10UH 10%; 6A
Request a Quote Datasheet
Description
Radial lead inductor 10UH 10%; 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157204
Leaded Inductors 7157204
Radial lead inductor 10UH 10%; 6A

Radial lead inductor 10UH 10%; 6A

Supplier's Site
Leaded Inductors - 1067923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067923
Leaded Inductors 1067923
Radial Lead Inductor 10UH 10%, 6A

Radial Lead Inductor 10UH 10%, 6A

Supplier's Site
Fixed Inductors - 811-3487-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3487-ND
Fixed Inductors 811-3487-ND
10µH Unshielded Wirewound Inductor 6A 17mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 6A 17mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157204 811-3487-ND
Product Name Leaded Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style Radial; Radial Radial
Standards and Certifications RoHS
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers