Murata Power Solutions Fixed Inductors 18R473C

Description
47µH Unshielded Wirewound Inductor 1.65A 55mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.65A 55mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1313-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1313-ND
Fixed Inductors 811-1313-ND
47µH Unshielded Wirewound Inductor 1.65A 55mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 1.65A 55mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 1.65A, Radial Leaded; Product Range Murata Power Solutions - 61K9522 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.65A, Radial Leaded; Product Range Murata Power Solutions
61K9522
Inductor, 47Uh, 1.65A, Radial Leaded; Product Range Murata Power Solutions 61K9522
INDUCTOR, 47UH, 1.65A, RADIAL LEADED; Product Range:1800R Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.65A; Saturation Current (Isat):1.65A; DC Resistance Max:0.055ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 1.65A, RADIAL LEADED; Product Range:1800R Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):1.65A; Saturation Current (Isat):1.65A; DC Resistance Max:0.055ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1313-ND 61K9522
Product Name Fixed Inductors Inductor, 47Uh, 1.65A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers