Murata Power Solutions Fixed Inductors 18R333C

Description
33µH Unshielded Wirewound Inductor 2A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 2A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1315-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1315-ND
Fixed Inductors 811-1315-ND
33µH Unshielded Wirewound Inductor 2A 40mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 2A 40mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 33Uh, 2A, Radial Leaded; Product Range Murata Power Solutions - 61K9518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 2A, Radial Leaded; Product Range Murata Power Solutions
61K9518
Inductor, 33Uh, 2A, Radial Leaded; Product Range Murata Power Solutions 61K9518
INDUCTOR, 33UH, 2A, RADIAL LEADED; Product Range:1800R Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 2A, RADIAL LEADED; Product Range:1800R Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1315-ND 61K9518
Product Name Fixed Inductors Inductor, 33Uh, 2A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details