Murata Power Solutions Fixed Inductors 18R254C

Description
250µH Unshielded Wirewound Inductor 800mA 255mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
250µH Unshielded Wirewound Inductor 800mA 255mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 18R254C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
18R254C-ND
Fixed Inductors 18R254C-ND
250µH Unshielded Wirewound Inductor 800mA 255mOhm Max Radial, Vertical Cylinder

250µH Unshielded Wirewound Inductor 800mA 255mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 18R254C-ND
Product Name Fixed Inductors
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3245-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details