Murata Power Solutions Fixed Inductors 18R224C

Description
220µH Unshielded Wirewound Inductor 900mA 230mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 900mA 230mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1316-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1316-ND
Fixed Inductors 811-1316-ND
220µH Unshielded Wirewound Inductor 900mA 230mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 900mA 230mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 220Uh, 900Ma, Radial Leaded; Product Range Murata Power Solutions - 61K9515 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 900Ma, Radial Leaded; Product Range Murata Power Solutions
61K9515
Inductor, 220Uh, 900Ma, Radial Leaded; Product Range Murata Power Solutions 61K9515
INDUCTOR, 220UH, 900MA, RADIAL LEADED; Product Range:1800R Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 900MA, RADIAL LEADED; Product Range:1800R Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1316-ND 61K9515
Product Name Fixed Inductors Inductor, 220Uh, 900Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers