Murata Power Solutions Fixed Inductors 18R104C

Description
100µH Unshielded Wirewound Inductor 1.2A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.2A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1320-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1320-ND
Fixed Inductors 811-1320-ND
100µH Unshielded Wirewound Inductor 1.2A 100mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 1.2A 100mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 1.2A, Radial Leaded; Product Range Murata Power Solutions - 61K9508 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.2A, Radial Leaded; Product Range Murata Power Solutions
61K9508
Inductor, 100Uh, 1.2A, Radial Leaded; Product Range Murata Power Solutions 61K9508
INDUCTOR, 100UH, 1.2A, RADIAL LEADED; Product Range:1800R Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):1.2A; Saturation Current (Isat):1.2A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 1.2A, RADIAL LEADED; Product Range:1800R Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):1.2A; Saturation Current (Isat):1.2A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1320-ND 61K9508
Product Name Fixed Inductors Inductor, 100Uh, 1.2A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details