Murata Electronics Inductor, 36Mh; Product Range Toko #187LY-363K

Description
INDUCTOR, 36MH; Product Range:TOKO - 8RB Series; Inductance:36mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:-; Inductor Case Style:Radial Leaded; Packaging:Each; SVHC:No
Datasheet
Description
INDUCTOR, 36MH; Product Range:TOKO - 8RB Series; Inductance:36mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:-; Inductor Case Style:Radial Leaded; Packaging:Each; SVHC:No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 36Mh; Product Range Toko - 96K5959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 36Mh; Product Range Toko
96K5959
Inductor, 36Mh; Product Range Toko 96K5959
INDUCTOR, 36MH; Product Range:TOKO - 8RB Series; Inductance:36mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:-; Inductor Case Style:Radial Leaded; Packaging:Each; SVHC:No

INDUCTOR, 36MH; Product Range:TOKO - 8RB Series; Inductance:36mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:-; Inductor Case Style:Radial Leaded; Packaging:Each; SVHC:No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K5959
Product Name Inductor, 36Mh; Product Range Toko
Inductance Range 36000 microH
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details