Murata Power Solutions Fixed Inductors 17334C

Description
330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 17334C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
17334C-ND
Fixed Inductors 17334C-ND
330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 330Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions - 61K7494 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions
61K7494
Inductor, 330Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions 61K7494
INDUCTOR, 330UH, 420MA, RADIAL LEADED; Product Range:1700 Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 420MA, RADIAL LEADED; Product Range:1700 Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 17334C-ND 61K7494
Product Name Fixed Inductors Inductor, 330Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers