Murata Power Solutions Fixed Inductors 17156C

Description
15mH Unshielded Wirewound Inductor 60mA 47Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 60mA 47Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 17156C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
17156C-ND
Fixed Inductors 17156C-ND
15mH Unshielded Wirewound Inductor 60mA 47Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 60mA 47Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Radial Inductor 15Mh 60Ma Rohs Compliant Murata Power Solutions - 61K7132 - Newark, An Avnet Company
Chicago, IL, United States
Radial Inductor 15Mh 60Ma Rohs Compliant Murata Power Solutions
61K7132
Radial Inductor 15Mh 60Ma Rohs Compliant Murata Power Solutions 61K7132
Radial Inductor 15mH 60mA RoHS Compliant: Yes

Radial Inductor 15mH 60mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 17156C-ND 61K7132
Product Name Fixed Inductors Radial Inductor 15Mh 60Ma Rohs Compliant Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers