Murata Power Solutions Fixed Inductors 17105C

Description
1mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3650-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3650-ND
Fixed Inductors 811-3650-ND
1mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 190mA 3.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions - 61K7094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions
61K7094
Inductor, 1Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions 61K7094
INDUCTOR, 1MH, 190MA, RADIAL LEADED; Product Range:1700 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):190mA; Saturation Current (Isat):190mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 190MA, RADIAL LEADED; Product Range:1700 Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):190mA; Saturation Current (Isat):190mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 1Mh, 10%, 0.19A, Radial Rohs Compliant Murata - 50AJ6469 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.19A, Radial Rohs Compliant Murata
50AJ6469
Inductor, 1Mh, 10%, 0.19A, Radial Rohs Compliant Murata 50AJ6469
INDUCTOR, 1MH, 10%, 0.19A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1MH, 10%, 0.19A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3650-ND 61K7094 50AJ6469
Product Name Fixed Inductors Inductor, 1Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 1Mh, 10%, 0.19A, Radial Rohs Compliant Murata
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers