Murata Power Solutions Fixed Inductors 17104C

Description
100µH Unshielded Wirewound Inductor 740mA 350mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 740mA 350mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3649-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3649-ND
Fixed Inductors 811-3649-ND
100µH Unshielded Wirewound Inductor 740mA 350mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 740mA 350mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 740Ma, Radial Leaded; Product Range Murata Power Solutions - 61K7093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 740Ma, Radial Leaded; Product Range Murata Power Solutions
61K7093
Inductor, 100Uh, 740Ma, Radial Leaded; Product Range Murata Power Solutions 61K7093
INDUCTOR, 100UH, 740MA, RADIAL LEADED; Product Range:1700 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):740mA; Saturation Current (Isat):740mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 740MA, RADIAL LEADED; Product Range:1700 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):740mA; Saturation Current (Isat):740mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3649-ND 61K7093
Product Name Fixed Inductors Inductor, 100Uh, 740Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details