Murata Power Solutions Fixed Inductors 17103C

Description
10µH Unshielded Wirewound Inductor 1.8A 50mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.8A 50mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 17103C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
17103C-ND
Fixed Inductors 17103C-ND
10µH Unshielded Wirewound Inductor 1.8A 50mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 1.8A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions - 61K7092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions
61K7092
Inductor, 10Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions 61K7092
INDUCTOR, 10UH, 1.8A, RADIAL LEADED; Product Range:1700 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, 1.8A, RADIAL LEADED; Product Range:1700 Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 17103C-ND 61K7092
Product Name Fixed Inductors Inductor, 10Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details