Murata Power Solutions Specialty Transformers 1600C

Description
TRANSFORMER 3MH TH
Request a Quote Datasheet
Description
TRANSFORMER 3MH TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-3647-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3647-ND
Specialty Transformers 811-3647-ND
TRANSFORMER 3MH TH

TRANSFORMER 3MH TH

Buy Now Datasheet
Specialty Transformer - 165-1600C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Specialty Transformer
165-1600C
Specialty Transformer 165-1600C
FIXED IND Product overview: 1600C from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-1600C can be used for catalog matching and distributor lookup.

FIXED IND Product overview: 1600C from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-1600C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 1600C - 1121393-1600C - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - 1600C
1121393-1600C
Specialty Transformers - 1600C 1121393-1600C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1121393-1600C Manufacturer Homepage: www.murata-ps.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1121393-1600C
Manufacturer Homepage: www.murata-ps.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Specialty Transformers
1600C
Transformers - Specialty Transformers 1600C
FIXED IND

FIXED IND

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 811-3647-ND 165-1600C 1121393-1600C 1600C
Product Name Specialty Transformers Specialty Transformer Specialty Transformers - 1600C Transformers - Specialty Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-33K2SL FCT1-33K2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details