Murata Power Solutions Fixed Inductors 15683C

Description
68µH Unshielded Wirewound Inductor 3.33A 70.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 3.33A 70.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 15683C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15683C-ND
Fixed Inductors 15683C-ND
68µH Unshielded Wirewound Inductor 3.33A 70.3mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 3.33A 70.3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 15683C-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details