Murata Power Solutions Leaded Inductors 15473C

Description
Bobbin inductor 47UH, 4,04A, 10%, 5MHZ
Request a Quote Datasheet
Description
Bobbin inductor 47UH, 4,04A, 10%, 5MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157162
Leaded Inductors 7157162
Bobbin inductor 47UH, 4,04A, 10%, 5MHZ

Bobbin inductor 47UH, 4,04A, 10%, 5MHZ

Supplier's Site
Leaded Inductors - 7157162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157162P
Leaded Inductors 7157162P
Bobbin inductor 47UH, 4,04A, 10%, 5MHZ

Bobbin inductor 47UH, 4,04A, 10%, 5MHZ

Supplier's Site
Leaded Inductors - 1709255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709255
Leaded Inductors 1709255
Bobbin inductor 47UH, 4,04A, 10%, 5MHZ

Bobbin inductor 47UH, 4,04A, 10%, 5MHZ

Supplier's Site
Fixed Inductors - 15473C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15473C-ND
Fixed Inductors 15473C-ND
47µH Unshielded Wirewound Inductor 4.04A 45.6mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 4.04A 45.6mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 10%, 4.04A, Radial Rohs Compliant Murata - 50AJ6464 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10%, 4.04A, Radial Rohs Compliant Murata
50AJ6464
Inductor, 47Uh, 10%, 4.04A, Radial Rohs Compliant Murata 50AJ6464
INDUCTOR, 47UH, 10%, 4.04A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 47UH, 10%, 4.04A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157162 7157162P 15473C-ND 50AJ6464
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 47Uh, 10%, 4.04A, Radial Rohs Compliant Murata
Technology Bobbin Bobbin Wirewound
Inductance Range 47 microH
Q Factor 104 104
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details