Murata Power Solutions Leaded Inductors 15332C

Description
Inductor radial 3.3uH 11.8A
Request a Quote Datasheet
Description
Inductor radial 3.3uH 11.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157140
Leaded Inductors 7157140
Inductor radial 3.3uH 11.8A

Inductor radial 3.3uH 11.8A

Supplier's Site
Leaded Inductors - 7157140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157140P
Leaded Inductors 7157140P
Inductor radial 3.3uH 11.8A

Inductor radial 3.3uH 11.8A

Supplier's Site
Leaded Inductors - 1709253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709253
Leaded Inductors 1709253
Inductor radial 3.3uH 11.8A

Inductor radial 3.3uH 11.8A

Supplier's Site
Fixed Inductors - 15332C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15332C-ND
Fixed Inductors 15332C-ND
3.3µH Unshielded Wirewound Inductor 11.8A 5.76mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 11.8A 5.76mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157140 7157140P 15332C-ND
Product Name Leaded Inductors Leaded Inductors Fixed Inductors
Inductance Range 3.3 microH
Q Factor 128 128
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
DCR 0.0058 ohms 0.0058 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details