Murata Power Solutions Fixed Inductors 15103C

Description
10µH Unshielded Wirewound Inductor 9.01A 10.6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 9.01A 10.6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 15103C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15103C-ND
Fixed Inductors 15103C-ND
10µH Unshielded Wirewound Inductor 9.01A 10.6mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 9.01A 10.6mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7157156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157156
Leaded Inductors 7157156
Bobbin inductor 10UH, 9,1A, 10%, 30MHZ

Bobbin inductor 10UH, 9,1A, 10%, 30MHZ

Supplier's Site
Leaded Inductors - 1067917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067917
Leaded Inductors 1067917
Radial Inductor 10UH, 9.1A, 10%, 30MHz

Radial Inductor 10UH, 9.1A, 10%, 30MHz

Supplier's Site
Inductor, 10Uh, 10%, 9.01A, Radial Rohs Compliant Murata - 50AJ6457 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 9.01A, Radial Rohs Compliant Murata
50AJ6457
Inductor, 10Uh, 10%, 9.01A, Radial Rohs Compliant Murata 50AJ6457
INDUCTOR, 10UH, 10%, 9.01A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10UH, 10%, 9.01A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 15103C-ND 7157156 1067917 50AJ6457
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 10Uh, 10%, 9.01A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Specs
Application RF Choke
View Details