Murata Power Solutions Leaded Inductors 1468507C

Description
Bobbin Inductor 6.8mH 0.7A 10% 0.4MHZ
Request a Quote Datasheet
Description
Bobbin Inductor 6.8mH 0.7A 10% 0.4MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156844
Leaded Inductors 7156844
Bobbin Inductor 6.8mH 0.7A 10% 0.4MHZ

Bobbin Inductor 6.8mH 0.7A 10% 0.4MHZ

Supplier's Site
Leaded Inductors - 1709239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709239
Leaded Inductors 1709239
Bobbin Inductor 6.8mH 0.7A 10% 0.4MHZ

Bobbin Inductor 6.8mH 0.7A 10% 0.4MHZ

Supplier's Site
Fixed Inductors - 1468507C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1468507C-ND
Fixed Inductors 1468507C-ND
6.8mH Unshielded Wirewound Inductor 700mA 2.3Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 700mA 2.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Mh, 10%, 0.7A, Radial Rohs Compliant Murata - 50AJ6454 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 10%, 0.7A, Radial Rohs Compliant Murata
50AJ6454
Inductor, 6.8Mh, 10%, 0.7A, Radial Rohs Compliant Murata 50AJ6454
INDUCTOR, 6.8MH, 10%, 0.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 6.8MH, 10%, 0.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156844 1468507C-ND 50AJ6454
Product Name Leaded Inductors Fixed Inductors Inductor, 6.8Mh, 10%, 0.7A, Radial Rohs Compliant Murata
Technology Bobbin Wirewound
Core Material Ferrite; Ferrite Bobbin
Inductance Range 6800 microH
Q Factor 47 47
Lead Style Radial; Radial Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers