680µH Unshielded Wirewound Inductor 2.2A 226mOhm Max Radial, Vertical Cylinder
Bobbin Inductor 680UH 2.2A 10% 1.3MHZ
Bobbin Inductor 680UH 2.2A 10% 1.3MHZ
Bobbin Inductor 680UH 2.2A 10% 1.3MHZ
FIXED IND 680UH 2.2A 226MOHM TH
INDUCTOR, 680UH, 2.2A, RADIAL LEADED; Product Range:1400 Series; Inductance:680µH; Inductor Construction:Unshiel
INDUCTOR, 680UH, 10%, 2.2A, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3858-ND | 7156797 | 7156797P | 1468422C | 61K4973 | 50AJ6452 |
| Product Name | Fixed Inductors | Leaded Inductors | Leaded Inductors | Fixed Inductors | Inductor, 680Uh, 2.2A, Radial Leaded; Product Range Murata Power Solutions | Inductor, 680Uh, 10%, 2.2A, Radial Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Through Hole | Through Hole; Through Hole | ||||
| Technology | Wirewound | Bobbin | Bobbin | Wirewound; Wirewound | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |