Murata Power Solutions Leaded Inductors 1468420C

Description
Bobbin Inductor 680UH 2.0A 10% 1.6MHZ
Request a Quote Datasheet
Description
Bobbin Inductor 680UH 2.0A 10% 1.6MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156793P
Leaded Inductors 7156793P
Bobbin Inductor 680UH 2.0A 10% 1.6MHZ

Bobbin Inductor 680UH 2.0A 10% 1.6MHZ

Supplier's Site
Leaded Inductors - 1067782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067782
Leaded Inductors 1067782
Bobbin Inductor 680UH 2.0A 10% 1.6MHz

Bobbin Inductor 680UH 2.0A 10% 1.6MHz

Supplier's Site
Fixed Inductors - 811-1330-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1330-ND
Fixed Inductors 811-1330-ND
680µH Unshielded Wirewound Inductor 2A 300mOhm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 2A 300mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 680Uh, 2A, Radial Leaded; Product Range Murata Power Solutions - 61K4972 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 2A, Radial Leaded; Product Range Murata Power Solutions
61K4972
Inductor, 680Uh, 2A, Radial Leaded; Product Range Murata Power Solutions 61K4972
INDUCTOR, 680UH, 2A, RADIAL LEADED; Product Range:1400 Series; Inductance:680µH; Inductor Construction:-; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 2A, RADIAL LEADED; Product Range:1400 Series; Inductance:680µH; Inductor Construction:-; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 680Uh, 2.0A, 1.6Mhz; Product Range Murata Power Solutions - 93K2323 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 2.0A, 1.6Mhz; Product Range Murata Power Solutions
93K2323
Inductor, 680Uh, 2.0A, 1.6Mhz; Product Range Murata Power Solutions 93K2323
INDUCTOR, 680UH, 2.0A, 1.6MHZ; Product Range:1400 Series; Inductance:680µH; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DCRoHS Compliant: Yes

INDUCTOR, 680UH, 2.0A, 1.6MHZ; Product Range:1400 Series; Inductance:680µH; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156793P 1067782 811-1330-ND 61K4972 93K2323
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 680Uh, 2A, Radial Leaded; Product Range Murata Power Solutions Inductor, 680Uh, 2.0A, 1.6Mhz; Product Range Murata Power Solutions
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Technology Bobbin Bobbin Wirewound
DCR 0.2760 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Inductance Range 680 microH 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details