Murata Electronics Fixed Inductors 144LY-3R3K

Description
3.3µH Unshielded Inductor 30mA 1Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 30mA 1Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TK4212-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TK4212-ND
Fixed Inductors TK4212-ND
3.3µH Unshielded Inductor 30mA 1Ohm Max Radial, Vertical

3.3µH Unshielded Inductor 30mA 1Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TK4212-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details