Murata Power Solutions Fixed Inductors 1447509C

Description
4.7mH Unshielded Wirewound Inductor 900mA 1.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 900mA 1.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1447509C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1447509C-ND
Fixed Inductors 1447509C-ND
4.7mH Unshielded Wirewound Inductor 900mA 1.4Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 900mA 1.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156832
Leaded Inductors 7156832
Bobbin Inductor 4.7mH 0.9A 10% 0.5MHZ

Bobbin Inductor 4.7mH 0.9A 10% 0.5MHZ

Supplier's Site
Leaded Inductors - 1067907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067907
Leaded Inductors 1067907
Bobbin Inductor 4.7mH 0.9A 10% 0.5MHz

Bobbin Inductor 4.7mH 0.9A 10% 0.5MHz

Supplier's Site
Inductor, 4.7Mh, 10%, 0.9A, Radial Rohs Compliant Murata - 50AJ6450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 10%, 0.9A, Radial Rohs Compliant Murata
50AJ6450
Inductor, 4.7Mh, 10%, 0.9A, Radial Rohs Compliant Murata 50AJ6450
INDUCTOR, 4.7MH, 10%, 0.9A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 4.7MH, 10%, 0.9A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1447509C-ND 7156832 50AJ6450
Product Name Fixed Inductors Leaded Inductors Inductor, 4.7Mh, 10%, 0.9A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details