Murata Power Solutions Fixed Inductors 1447508C

Description
4.7mH Unshielded Wirewound Inductor 800mA 1.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 800mA 1.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1447508C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1447508C-ND
Fixed Inductors 1447508C-ND
4.7mH Unshielded Wirewound Inductor 800mA 1.6Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 800mA 1.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 4.7Mh, 10%, 0.8A, Radial Rohs Compliant Murata - 50AJ6449 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 10%, 0.8A, Radial Rohs Compliant Murata
50AJ6449
Inductor, 4.7Mh, 10%, 0.8A, Radial Rohs Compliant Murata 50AJ6449
INDUCTOR, 4.7MH, 10%, 0.8A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 4.7MH, 10%, 0.8A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1447508C-ND 50AJ6449
Product Name Fixed Inductors Inductor, 4.7Mh, 10%, 0.8A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details