Murata Power Solutions Fixed Inductors 1447427C

Description
470µH Unshielded Wirewound Inductor 2.7A 160mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 2.7A 160mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3856-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3856-ND
Fixed Inductors 811-3856-ND
470µH Unshielded Wirewound Inductor 2.7A 160mOhm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 2.7A 160mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156790
Leaded Inductors 7156790
Bobbin Inductor 470UH 2.7A 10% 1.6MHZ

Bobbin Inductor 470UH 2.7A 10% 1.6MHZ

Supplier's Site
Leaded Inductors - 1709236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709236
Leaded Inductors 1709236
Bobbin Inductor 470UH 2.7A 10% 1.6MHZ

Bobbin Inductor 470UH 2.7A 10% 1.6MHZ

Supplier's Site
Inductor, 470Uh, 10%, 2.7A, Radial Rohs Compliant Murata - 50AJ6448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 10%, 2.7A, Radial Rohs Compliant Murata
50AJ6448
Inductor, 470Uh, 10%, 2.7A, Radial Rohs Compliant Murata 50AJ6448
INDUCTOR, 470UH, 10%, 2.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 470UH, 10%, 2.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3856-ND 7156790 50AJ6448
Product Name Fixed Inductors Leaded Inductors Inductor, 470Uh, 10%, 2.7A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details