Murata Power Solutions Fixed Inductors 1447423C

Description
470µH Unshielded Wirewound Inductor 2.3A 250mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 2.3A 250mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1333-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1333-ND
Fixed Inductors 811-1333-ND
470µH Unshielded Wirewound Inductor 2.3A 250mOhm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 2.3A 250mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 228444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228444
Leaded Inductors 228444
High current radial inductor,470uH 2.3A

High current radial inductor,470uH 2.3A

Supplier's Site
Inductor, 470Uh, 2.3A, Radial Leaded; Product Range Murata Power Solutions - 61K4959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 2.3A, Radial Leaded; Product Range Murata Power Solutions
61K4959
Inductor, 470Uh, 2.3A, Radial Leaded; Product Range Murata Power Solutions 61K4959
INDUCTOR, 470UH, 2.3A, RADIAL LEADED; Product Range:1400 Series; Inductance:470µH; Inductor Construction:-; RMS Current (Irms):2.3A; Saturation Current (Isat):2.3A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, 2.3A, RADIAL LEADED; Product Range:1400 Series; Inductance:470µH; Inductor Construction:-; RMS Current (Irms):2.3A; Saturation Current (Isat):2.3A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 470Uh, 2.3A; Product Range Murata Power Solutions - 93K2319 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 2.3A; Product Range Murata Power Solutions
93K2319
Inductor, 470Uh, 2.3A; Product Range Murata Power Solutions 93K2319
INDUCTOR, 470UH, 2.3A; Product Range:1400 Series; Inductance:470µH; RMS Current (Irms):2.3A; Saturation Current (Isat):2.3A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

INDUCTOR, 470UH, 2.3A; Product Range:1400 Series; Inductance:470µH; RMS Current (Irms):2.3A; Saturation Current (Isat):2.3A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1333-ND 228444 61K4959
Product Name Fixed Inductors Leaded Inductors Inductor, 470Uh, 2.3A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers