Murata Power Solutions Fixed Inductors 1433445C

Description
330µH Unshielded Wirewound Inductor 4.5A 91mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 4.5A 91mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2632-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2632-ND
Fixed Inductors 811-2632-ND
330µH Unshielded Wirewound Inductor 4.5A 91mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 4.5A 91mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 1067741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067741
Leaded Inductors 1067741
High Current Radial Inductor 330uH 4.5A

High Current Radial Inductor 330uH 4.5A

Supplier's Site
330uH 1KHz 4.5A Inductor and Choke - 71-1433445C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH 1KHz 4.5A Inductor and Choke
71-1433445C
330uH 1KHz 4.5A Inductor and Choke 71-1433445C
Inductor General Purpose Unshielded Bobbin Core 330uH 10% 1KHz 25Q-Factor 4.5A 0.091Ohm DCR RDL Carton Product overview: 1433445C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 1KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 1KHz, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1433445C can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Bobbin Core 330uH 10% 1KHz 25Q-Factor 4.5A 0.091Ohm DCR RDL Carton Product overview: 1433445C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 1KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 1KHz, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1433445C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1433445C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1433445C
Fixed Inductors 1433445C
FIXED IND 330UH 4.5A 91 MOHM TH

FIXED IND 330UH 4.5A 91 MOHM TH

Supplier's Site Datasheet
Inductor, 330Uh, 4.5A, Radial Leaded; Product Range Murata Power Solutions - 61K4894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 4.5A, Radial Leaded; Product Range Murata Power Solutions
61K4894
Inductor, 330Uh, 4.5A, Radial Leaded; Product Range Murata Power Solutions 61K4894
INDUCTOR, 330UH, 4.5A, RADIAL LEADED; Product Range:1400 Series; Inductance:330µH; Inductor Construction:-; RMS Current (Irms):4.5A; Saturation Current (Isat):4.5A; DC Resistance Max:0.091ohm; Inductance Tolerance:± 10%; Q Factor:25 RoHS Compliant: Yes

INDUCTOR, 330UH, 4.5A, RADIAL LEADED; Product Range:1400 Series; Inductance:330µH; Inductor Construction:-; RMS Current (Irms):4.5A; Saturation Current (Isat):4.5A; DC Resistance Max:0.091ohm; Inductance Tolerance:± 10%; Q Factor:25 RoHS Compliant: Yes

Supplier's Site
Inductor, 330Uh, 4.5A; Product Range Murata Power Solutions - 93K2317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 4.5A; Product Range Murata Power Solutions
93K2317
Inductor, 330Uh, 4.5A; Product Range Murata Power Solutions 93K2317
INDUCTOR, 330UH, 4.5A; Product Range:1400 Series; Inductance:330µH; RMS Current (Irms):4.5A; Saturation Current (Isat):4.5A; DC Resistance Max:0.091ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

INDUCTOR, 330UH, 4.5A; Product Range:1400 Series; Inductance:330µH; RMS Current (Irms):4.5A; Saturation Current (Isat):4.5A; DC Resistance Max:0.091ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2632-ND 1067741 71-1433445C 1433445C 61K4894 93K2317
Product Name Fixed Inductors Leaded Inductors 330uH 1KHz 4.5A Inductor and Choke Fixed Inductors Inductor, 330Uh, 4.5A, Radial Leaded; Product Range Murata Power Solutions Inductor, 330Uh, 4.5A; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Wirewound General Purpose Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers