Murata Power Solutions Fixed Inductors 1422604C

Description
22mH Unshielded Wirewound Inductor 400mA 6.962Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 400mA 6.962Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3849-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3849-ND
Fixed Inductors 811-3849-ND
22mH Unshielded Wirewound Inductor 400mA 6.962Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 400mA 6.962Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156866
Leaded Inductors 7156866
Bobbin Inductor 22mH 0.4A 10% 0.2MHZ

Bobbin Inductor 22mH 0.4A 10% 0.2MHZ

Supplier's Site
Leaded Inductors - 1067914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067914
Leaded Inductors 1067914
Bobbin Inductor 22mH 0.4A 10% 0.2MHz

Bobbin Inductor 22mH 0.4A 10% 0.2MHz

Supplier's Site
Inductor, 22Mh, 10%, 0.4A, Radial Rohs Compliant Murata - 50AJ6441 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh, 10%, 0.4A, Radial Rohs Compliant Murata
50AJ6441
Inductor, 22Mh, 10%, 0.4A, Radial Rohs Compliant Murata 50AJ6441
INDUCTOR, 22MH, 10%, 0.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22MH, 10%, 0.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3849-ND 7156866 50AJ6441
Product Name Fixed Inductors Leaded Inductors Inductor, 22Mh, 10%, 0.4A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers