Murata Power Solutions 220uH 1KHz 3.5A Inductor and Choke 1422435C

Description
Inductor General Purpose Unshielded Bobbin Core 220uH 10% 1KHz 22Q-Factor 3.5A 0.096Ohm DCR RDL Carton Product overview: 1422435C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 1KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 1KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422435C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Unshielded Bobbin Core 220uH 10% 1KHz 22Q-Factor 3.5A 0.096Ohm DCR RDL Carton Product overview: 1422435C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 1KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 1KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422435C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220uH 1KHz 3.5A Inductor and Choke - 71-1422435C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 1KHz 3.5A Inductor and Choke
71-1422435C
220uH 1KHz 3.5A Inductor and Choke 71-1422435C
Inductor General Purpose Unshielded Bobbin Core 220uH 10% 1KHz 22Q-Factor 3.5A 0.096Ohm DCR RDL Carton Product overview: 1422435C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 1KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 1KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422435C can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Bobbin Core 220uH 10% 1KHz 22Q-Factor 3.5A 0.096Ohm DCR RDL Carton Product overview: 1422435C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 1KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 1KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422435C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Leaded Inductors - 228422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228422
Leaded Inductors 228422
High current radial inductor,220uH 3.5A

High current radial inductor,220uH 3.5A

Supplier's Site
Leaded Inductors - 1067733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067733
Leaded Inductors 1067733
High Current Radial Inductor 220uH 3.5A

High Current Radial Inductor 220uH 3.5A

Supplier's Site
Fixed Inductors - 811-1340-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1340-ND
Fixed Inductors 811-1340-ND
220µH Unshielded Wirewound Inductor 3.5A 96mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 3.5A 96mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 220Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions - 61K4859 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions
61K4859
Inductor, 220Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions 61K4859
INDUCTOR, 220UH, 3.5A, RADIAL LEADED; Product Range:1400 Series; Inductance:220µH; Inductor Construction:-; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.096ohm; Inductance Tolerance:± 10%; Q Factor:22 RoHS Compliant: Yes

INDUCTOR, 220UH, 3.5A, RADIAL LEADED; Product Range:1400 Series; Inductance:220µH; Inductor Construction:-; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.096ohm; Inductance Tolerance:± 10%; Q Factor:22 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1422435C 228422 811-1340-ND 61K4859
Product Name 220uH 1KHz 3.5A Inductor and Choke Leaded Inductors Fixed Inductors Inductor, 220Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions
Mounting Option Through Hole Through Hole
Technology General Purpose Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 22 22 22 22
Testing Frequency 50 kHz 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details