Murata Power Solutions Fixed Inductors 1422311C

Description
22µH Unshielded Wirewound Inductor 11A 14mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 11A 14mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1341-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1341-ND
Fixed Inductors 811-1341-ND
22µH Unshielded Wirewound Inductor 11A 14mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 11A 14mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 6299206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6299206
Leaded Inductors 6299206
Murata Power Solutions 1422311C

Murata Power Solutions 1422311C

Supplier's Site
Leaded Inductors - 1067748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067748
Leaded Inductors 1067748
Murata Power Solutions 1422311C

Murata Power Solutions 1422311C

Supplier's Site
Inductor, 22Uh, 11A; Product Range Murata Power Solutions - 93K2311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 11A; Product Range Murata Power Solutions
93K2311
Inductor, 22Uh, 11A; Product Range Murata Power Solutions 93K2311
INDUCTOR, 22UH, 11A; Product Range:1400 Series; Inductance:22µH; RMS Current (Irms):11A; Saturation Current (Isat):11A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

INDUCTOR, 22UH, 11A; Product Range:1400 Series; Inductance:22µH; RMS Current (Irms):11A; Saturation Current (Isat):11A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1341-ND 6299206 1067748 93K2311
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 22Uh, 11A; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details